Accuride International, Inc. Medium Duty Slide 3307

Description
Load Rating: Up to 150 lbs./68 kg Over travel, latch disconnect, and lock-out. For use in medium-duty industrial drawers or trays, or electronic applications. Lock-out holds drawers/chassis in open position for access Optional bracket kit available for electronic enclosure mounting
Datasheet
Description
Load Rating: Up to 150 lbs./68 kg Over travel, latch disconnect, and lock-out. For use in medium-duty industrial drawers or trays, or electronic applications. Lock-out holds drawers/chassis in open position for access Optional bracket kit available for electronic enclosure mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Duty Slide - 3307 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Medium Duty Slide
3307
Medium Duty Slide 3307
Load Rating: Up to 150 lbs./68 kg Over travel, latch disconnect, and lock-out. For use in medium-duty industrial drawers or trays, or electronic applications. Lock-out holds drawers/chassis in open position for access Optional bracket kit available for electronic enclosure mounting

Load Rating: Up to 150 lbs./68 kg

Over travel, latch disconnect, and lock-out.

For use in medium-duty industrial drawers or trays, or electronic applications.

  • Lock-out holds drawers/chassis in open position for access
  • Optional bracket kit available for electronic enclosure mounting
Supplier's Site Datasheet

Technical Specifications

  Accuride International, Inc.
Product Category Linear Slides and Linear Stages
Product Number 3307
Product Name Medium Duty Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 13 to 31 inch (330 to 787 mm)
Carriage Load 112 to 150 lbs (50.79 to 68.03 kg)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL35D+356L - THK America, Inc.
Specs
Stroke or X-Axis Travel 14.88 inch (378 mm)
View Details
CHARON2 Stacked Platform - CHARON2 XYT (DXR+) 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
Fiber Coupler, Six-Axis, Bare Polarization Maintaining Fibers - F-916 - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0630 inch (1.6 mm)
Y-Axis Travel 0.0630 inch (1.6 mm)
View Details
Ball Slide Assembly - DA-4 - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 7.87 inch (0.0 to 200 mm)
Carriage Load 0.0 to 1102 lbs (0.0 to 500 kg)
View Details