Load Rating: Up to 75 lbs./34 kgs.
Pocket and bayonet mount; ¾ extension and lever disconnect
For light duty applications such as metal pods for office supply storage.
| Accuride International, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | 2120 |
| Product Name | Light Duty Pocket and Bayonet Slide |
| Axis Configuration | X Axis Only |
| Stroke or X-Axis Travel | 8.45 to 19.73 inch (215 to 501 mm) |
| Carriage Load | 75 lbs (34.01 kg) |
| Orientation | Vertical |