Accuride International, Inc. Medium Duty Slide 3834

Description
Load Rating: 90 lbs./41 kgs. Over travel Ideal for commercial or residential applications where full access to the rear of the drawer is desired. Cam Drawer Adjust provides up to 3/16" [4.8 mm] precise vertical adjustment Hold-in detent to prevent drawer roll-out and bounce-back Easy access to mounting holes Silenced in and out 32 mm and traditional hole pattern
Datasheet
Description
Load Rating: 90 lbs./41 kgs. Over travel Ideal for commercial or residential applications where full access to the rear of the drawer is desired. Cam Drawer Adjust provides up to 3/16" [4.8 mm] precise vertical adjustment Hold-in detent to prevent drawer roll-out and bounce-back Easy access to mounting holes Silenced in and out 32 mm and traditional hole pattern
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Duty Slide - 3834 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Medium Duty Slide
3834
Medium Duty Slide 3834
Load Rating: 90 lbs./41 kgs. Over travel Ideal for commercial or residential applications where full access to the rear of the drawer is desired. Cam Drawer Adjust provides up to 3/16" [4.8 mm] precise vertical adjustment Hold-in detent to prevent drawer roll-out and bounce-back Easy access to mounting holes Silenced in and out 32 mm and traditional hole pattern

Load Rating: 90 lbs./41 kgs.

Over travel

Ideal for commercial or residential applications where full access to the rear of the drawer is desired.

  • Cam Drawer Adjust provides up to 3/16" [4.8 mm] precise vertical adjustment
  • Hold-in detent to prevent drawer roll-out and bounce-back
  • Easy access to mounting holes
  • Silenced in and out
  • 32 mm and traditional hole pattern
Supplier's Site Datasheet

Technical Specifications

  Accuride International, Inc.
Product Category Linear Slides and Linear Stages
Product Number 3834
Product Name Medium Duty Slide
Axis Configuration X Axis Only
Carriage Load 100 lbs (45.35 kg)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Blocks - 360820 - RS Components, Ltd.
Specs
Carriage Load 5260 lbs (2386 kg)
View Details
SUS THREE MEMBER (18
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 18.98 inch (482 mm)
View Details
Piezo Linear Stage, Triple Divide, 0.5 in., Picomotor, 8-32 & 1/4-20 - 9065-X-P - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
High-Precision Linear Positioning Stage - L-511 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.8268 to 6.1 inch (21 to 155 mm)
Rated Speed 0.0020 to 1.77 in/sec (0.0030 to 2.7 m/min)
View Details