Accuride International, Inc. Light Duty Slide 2006

Description
Load Rating: 45 lb./20 kg. Suspended mounting style Ideal for suspended drawers beneath desks or tabletops 3/4 extension .44" [11.2 mm] side space Friction disconnect Drawers up to 16" [406 mm] wide Steel ball bearings Lengths 12"—28" [305—711 mm] Clear zinc or black finish
Datasheet
Description
Load Rating: 45 lb./20 kg. Suspended mounting style Ideal for suspended drawers beneath desks or tabletops 3/4 extension .44" [11.2 mm] side space Friction disconnect Drawers up to 16" [406 mm] wide Steel ball bearings Lengths 12"—28" [305—711 mm] Clear zinc or black finish
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Duty Slide - 2006 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Light Duty Slide
2006
Light Duty Slide 2006
Load Rating: 45 lb./20 kg. Suspended mounting style Ideal for suspended drawers beneath desks or tabletops 3/4 extension .44" [11.2 mm] side space Friction disconnect Drawers up to 16" [406 mm] wide Steel ball bearings Lengths 12"—28" [305—711 mm] Clear zinc or black finish

Load Rating: 45 lb./20 kg.

Suspended mounting style

Ideal for suspended drawers beneath desks or tabletops

  • 3/4 extension
  • .44" [11.2 mm] side space
  • Friction disconnect
  • Drawers up to 16" [406 mm] wide
  • Steel ball bearings
  • Lengths 12"—28" [305—711 mm]
  • Clear zinc or black finish
Supplier's Site Datasheet

Technical Specifications

  Accuride International, Inc.
Product Category Linear Slides and Linear Stages
Product Number 2006
Product Name Light Duty Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 9 to 20 inch (229 to 508 mm)
Carriage Load 45 lbs (20.41 kg)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - ATG22S+610L - THK America, Inc.
Specs
Stroke or X-Axis Travel 12.46 inch (316 mm)
View Details
CHARON2HD stacked platforms - CHARON2HD XYT (DXR+) 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
XZ Linear Stage, Gothic-Arch Bearings, 12.7 mm Travel, M4 and M6 - 9062-XZ-M - Newport MKS
Specs
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
View Details
Ball Slide Positioning Stage - 753-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 56 to 110 lbs (25.4 to 49.89 kg)
View Details