Accuride International, Inc. Heavy Duty Slide 4033

Description
Load Rating: 100 lb./45 kg. Full extension and ultra-quiet, progressive movement For deep drawers in residential furniture or built-in storage casework. Cam Drawer Adjust provides up to 3/16" [4.8 mm] precise vertical adjustment 32 mm and traditional hole pattern Premium progressive movement Hold-in detent to prevent drawer roll-out and bounce-back Silenced in and out
Datasheet
Description
Load Rating: 100 lb./45 kg. Full extension and ultra-quiet, progressive movement For deep drawers in residential furniture or built-in storage casework. Cam Drawer Adjust provides up to 3/16" [4.8 mm] precise vertical adjustment 32 mm and traditional hole pattern Premium progressive movement Hold-in detent to prevent drawer roll-out and bounce-back Silenced in and out
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Slide - 4033 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Heavy Duty Slide
4033
Heavy Duty Slide 4033
Load Rating: 100 lb./45 kg. Full extension and ultra-quiet, progressive movement For deep drawers in residential furniture or built-in storage casework. Cam Drawer Adjust provides up to 3/16" [4.8 mm] precise vertical adjustment 32 mm and traditional hole pattern Premium progressive movement Hold-in detent to prevent drawer roll-out and bounce-back Silenced in and out

Load Rating: 100 lb./45 kg.

Full extension and ultra-quiet, progressive movement

For deep drawers in residential furniture or built-in storage casework.

  • Cam Drawer Adjust provides up to 3/16" [4.8 mm] precise vertical adjustment
  • 32 mm and traditional hole pattern
  • Premium progressive movement
  • Hold-in detent to prevent drawer roll-out and bounce-back
  • Silenced in and out
Supplier's Site Datasheet

Technical Specifications

  Accuride International, Inc.
Product Category Linear Slides and Linear Stages
Product Number 4033
Product Name Heavy Duty Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 12.27 to 28.27 inch (312 to 718 mm)
Carriage Load 100 lbs (45.35 kg)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - ATG28S+530L - THK America, Inc.
Specs
Stroke or X-Axis Travel 10.85 inch (276 mm)
View Details
CHARON2 Stacked Platform - CHARON2 X 0650 - ETEL S.A.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 25.59 inch (0.0 to 650 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details
Delay Line Stage, Includes Controller, 225 mm Travel - DL225 - Newport MKS
Specs
Stroke or X-Axis Travel 8.86 inch (225 mm)
Rated Speed 11.81 in/sec (18 m/min)
Motor Type Linear Motor; Linear Motor
View Details
Ball Slide Positioning Stage - 753MM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 57.33 to 110 lbs (26 to 50 kg)
View Details