Accuride International, Inc. Light Duty Slide 2019

Description
Load Rating: 75 lbs./34 kgs. Suspended mounting brackets; tabs for quick shelf mounting Designed for platform-style shelf mounting of shelves, trays, or drawers in commercial or residential applications. Bent-down tabs provide quick installation of shelves, trays, or drawers. Optional bracket kit mount in-board or out and provides up to 1.31" [32 mm] of vertical adjustment. Hold-out detent.
Datasheet
Description
Load Rating: 75 lbs./34 kgs. Suspended mounting brackets; tabs for quick shelf mounting Designed for platform-style shelf mounting of shelves, trays, or drawers in commercial or residential applications. Bent-down tabs provide quick installation of shelves, trays, or drawers. Optional bracket kit mount in-board or out and provides up to 1.31" [32 mm] of vertical adjustment. Hold-out detent.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Duty Slide - 2019 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Light Duty Slide
2019
Light Duty Slide 2019
Load Rating: 75 lbs./34 kgs. Suspended mounting brackets; tabs for quick shelf mounting Designed for platform-style shelf mounting of shelves, trays, or drawers in commercial or residential applications. Bent-down tabs provide quick installation of shelves, trays, or drawers. Optional bracket kit mount in-board or out and provides up to 1.31" [32 mm] of vertical adjustment. Hold-out detent.

Load Rating: 75 lbs./34 kgs.

Suspended mounting brackets; tabs for quick shelf mounting

Designed for platform-style shelf mounting of shelves, trays, or drawers in commercial or residential applications.

  • Bent-down tabs provide quick installation of shelves, trays, or drawers.
  • Optional bracket kit mount in-board or out and provides up to 1.31" [32 mm] of vertical adjustment.
  • Hold-out detent.
Supplier's Site Datasheet

Technical Specifications

  Accuride International, Inc.
Product Category Linear Slides and Linear Stages
Product Number 2019
Product Name Light Duty Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 9 to 20 inch (229 to 508 mm)
Carriage Load 75 lbs (34.01 kg)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Blocks - 360815 - RS Components, Ltd.
Specs
Carriage Load 1322 lbs (599 kg)
View Details
SUS THREE MEMBER (22
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 22.83 inch (580 mm)
View Details
XYZ Linear Stage, Triple Divide, 25.4 mm, XY Pico, Z Micro, M4, M6 - 9064-XYZ-PPN-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Compact Linear Stage Suitable for Vacuum - M-110 • M-111 • M-112 V6 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.1969 to 0.9843 inch (5 to 25 mm)
Y-Axis Travel 0.1969 to 0.9843 inch (5 to 25 mm)
View Details