ISO 4309 Rope Category No: RCN.09
| Certex UK | |
|---|---|
| Product Category | Wire Rope and Mechanical Cable |
| Product Number | 101102604270341 |
| Product Name | Steel Wire Rope 6x36WS-FC Rope Ø 26 |
| Application | Power and Public Utility |
| Strength | 98238 lbs (44552 kg) |
| Diameter | 1.02 inch (26 mm) |