Certex UK Steel Wire Rope 6x19M-FC Rope Ø 32 mm 101103203070191

Description
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04
Request a Quote
Description
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope 6x19M-FC Rope Ø 32 mm - 101103203070191 - Certex UK
Harworth, United Kingdom
Steel Wire Rope 6x19M-FC Rope Ø 32 mm
101103203070191
Steel Wire Rope 6x19M-FC Rope Ø 32 mm 101103203070191
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04

Steel wire rope for cranes, hoists, and slings.

ISO 4309 Rope Category No: All Diameters RCN.04

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 101103203070191
Product Name Steel Wire Rope 6x19M-FC Rope Ø 32 mm
Application Power and Public Utility
Strength 138477 lbs (62801 kg)
Diameter 1.26 inch (32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-FC Rope Ø 18 - 101101804300341 - Certex UK
Specs
Application Power and Public Utility
Strength 51929 lbs (23550 kg)
Diameter 0.7087 inch (18 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 18 - 101101804270341 - Certex UK
Specs
Application Power and Public Utility
Strength 47208 lbs (21410 kg)
Diameter 0.7087 inch (18 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 10 mm - 101101004450160 - Certex UK
Specs
Strength 15444 lbs (7004 kg)
Diameter 0.3937 inch (10 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 16 - 101101603270341 - Certex UK
Specs
Application Power and Public Utility
Strength 37317 lbs (16924 kg)
Diameter 0.6299 inch (16 mm)
View Details