Certex UK Steel Wire Rope ROPETEX S16 Rope Ø 8 101100804270011

Description
ROPETEX S16 (and S65) steel wire ropes are the most commonly used type of steel wire ropes in the range from 8 to 38 mm. Both can be used for a variety of applications. Available as S16 with Fiber Core (FC) or as S65 with Independent Wire Rope Core (IWRC). S16 is more flexible but has a lower breaking strength. S65 is less flexible but has higher strength and is more dimensionally stable, especially when used on sheaves or drums. Typical applications: Wire rope sling Hoisting installations Lifting rope Mooring cable Towing rope Lifting applications Alternatives: ROPETEX S65 is a very comparable rope with an Independent Steel Wire Rope Core (IWRC) instead of a Fiber Core (FC);
Request a Quote
Description
ROPETEX S16 (and S65) steel wire ropes are the most commonly used type of steel wire ropes in the range from 8 to 38 mm. Both can be used for a variety of applications. Available as S16 with Fiber Core (FC) or as S65 with Independent Wire Rope Core (IWRC). S16 is more flexible but has a lower breaking strength. S65 is less flexible but has higher strength and is more dimensionally stable, especially when used on sheaves or drums. Typical applications: Wire rope sling Hoisting installations Lifting rope Mooring cable Towing rope Lifting applications Alternatives: ROPETEX S65 is a very comparable rope with an Independent Steel Wire Rope Core (IWRC) instead of a Fiber Core (FC);
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope ROPETEX S16 Rope Ø 8 - 101100804270011 - Certex UK
Harworth, United Kingdom
Steel Wire Rope ROPETEX S16 Rope Ø 8
101100804270011
Steel Wire Rope ROPETEX S16 Rope Ø 8 101100804270011
ROPETEX S16 (and S65) steel wire ropes are the most commonly used type of steel wire ropes in the range from 8 to 38 mm. Both can be used for a variety of applications. Available as S16 with Fiber Core (FC) or as S65 with Independent Wire Rope Core (IWRC). S16 is more flexible but has a lower breaking strength. S65 is less flexible but has higher strength and is more dimensionally stable, especially when used on sheaves or drums. Typical applications: Wire rope sling Hoisting installations Lifting rope Mooring cable Towing rope Lifting applications Alternatives: ROPETEX S65 is a very comparable rope with an Independent Steel Wire Rope Core (IWRC) instead of a Fiber Core (FC);

ROPETEX S16 (and S65) steel wire ropes are the most commonly used type of steel wire ropes in the range from 8 to 38 mm. Both can be used for a variety of applications.
Available as S16 with Fiber Core (FC) or as S65 with Independent Wire Rope Core (IWRC). S16 is more flexible but has a lower breaking strength.
S65 is less flexible but has higher strength and is more dimensionally stable, especially when used on sheaves or drums.

Typical applications:

  • Wire rope sling
  • Hoisting installations
  • Lifting rope
  • Mooring cable
  • Towing rope
  • Lifting applications

Alternatives:

  • ROPETEX S65 is a very comparable rope with an Independent Steel Wire Rope Core (IWRC) instead of a Fiber Core (FC);
Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 101100804270011
Product Name Steel Wire Rope ROPETEX S16 Rope Ø 8
Application Power and Public Utility; Wire rope sling , Hoisting installations , Lifting rope , Mooring cable , Towing rope , Lifting applications
Strength 9307 lbs (4221 kg)
Diameter 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x7-WSC Rope Ø 10 mm - 101101004250160 - Certex UK
Specs
Strength 15444 lbs (7004 kg)
Diameter 0.3937 inch (10 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 12 mm - 101101203070191 - Certex UK
Specs
Application Power and Public Utility
Strength 19468 lbs (8829 kg)
Diameter 0.4724 inch (12 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 13 - 101101303300341 - Certex UK
Specs
Application Power and Public Utility
Strength 26976 lbs (12234 kg)
Diameter 0.5118 inch (13 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 36 mm - 101103603270191 - Certex UK
Specs
Application Power and Public Utility
Strength 175344 lbs (79521 kg)
Diameter 1.42 inch (36 mm)
View Details