ROPETEX S16 (and S65) steel wire ropes are the most commonly used type of steel wire ropes in the range from 8 to 38 mm. Both can be used for a variety of applications.
Available as S16 with Fiber Core (FC) or as S65 with Independent Wire Rope Core (IWRC). S16 is more flexible but has a lower breaking strength.
S65 is less flexible but has higher strength and is more dimensionally stable, especially when used on sheaves or drums.
Typical applications:
Alternatives:
| Certex UK | |
|---|---|
| Product Category | Wire Rope and Mechanical Cable |
| Product Number | 101101804270011 |
| Product Name | Steel Wire Rope ROPETEX S16 Rope Ø 18 |
| Application | Power and Public Utility; Wire rope sling , Hoisting installations , Lifting rope , Mooring cable , Towing rope , Lifting applications |
| Strength | 47208 lbs (21410 kg) |
| Diameter | 0.7087 inch (18 mm) |