Steel wire rope for cranes, hoists, and slings.
ISO 4309 Rope Category No: All Diameters RCN.04
| Certex UK | |
|---|---|
| Product Category | Wire Rope and Mechanical Cable |
| Product Number | 101100304270190 |
| Product Name | Steel Wire Rope 6x19M-FC Rope Ø 3 mm |
| Application | Power and Public Utility |
| Strength | 1218 lbs (553 kg) |
| Diameter | 0.1181 inch (3 mm) |