ISO 4309 Rope Category No: RCN.09
| Certex UK | |
|---|---|
| Product Category | Wire Rope and Mechanical Cable |
| Product Number | 101101303270341 |
| Product Name | Steel Wire Rope 6x36WS-FC Rope Ø 13 |
| Application | Power and Public Utility |
| Strength | 24503 lbs (11113 kg) |
| Diameter | 0.5118 inch (13 mm) |