Certex UK Steel Wire Rope 6x19M-FC Rope Ø 5 mm 101100503270190

Description
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04
Request a Quote
Description
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope 6x19M-FC Rope Ø 5 mm - 101100503270190 - Certex UK
Harworth, United Kingdom
Steel Wire Rope 6x19M-FC Rope Ø 5 mm
101100503270190
Steel Wire Rope 6x19M-FC Rope Ø 5 mm 101100503270190
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04

Steel wire rope for cranes, hoists, and slings.

ISO 4309 Rope Category No: All Diameters RCN.04

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 101100503270190
Product Name Steel Wire Rope 6x19M-FC Rope Ø 5 mm
Application Power and Public Utility
Strength 3372 lbs (1529 kg)
Diameter 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 4 mm - 101100403250190 - Certex UK
Specs
Application Power and Public Utility
Strength 1954 lbs (886 kg)
Diameter 0.1575 inch (4 mm)
View Details
Steel Wire Rope 6x19-WSC Seal Rope Ø 8 mm - 101100804250210 - Certex UK
Specs
Application Power and Public Utility
Strength 9059 lbs (4109 kg)
Diameter 0.3150 inch (8 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 3 mm - 101100303050191 - Certex UK
Specs
Application Power and Public Utility
Strength 1099 lbs (499 kg)
Diameter 0.1181 inch (3 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 24 mm - 101102403270191 - Certex UK
Specs
Application Power and Public Utility
Strength 78006 lbs (35377 kg)
Diameter 0.9449 inch (24 mm)
View Details