Certex UK Steel Wire Rope 6x19M-FC Rope Ø 13 mm 101101304070191

Description
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04
Request a Quote
Description
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope 6x19M-FC Rope Ø 13 mm - 101101304070191 - Certex UK
Harworth, United Kingdom
Steel Wire Rope 6x19M-FC Rope Ø 13 mm
101101304070191
Steel Wire Rope 6x19M-FC Rope Ø 13 mm 101101304070191
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04

Steel wire rope for cranes, hoists, and slings.

ISO 4309 Rope Category No: All Diameters RCN.04

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 101101304070191
Product Name Steel Wire Rope 6x19M-FC Rope Ø 13 mm
Application Power and Public Utility
Strength 22862 lbs (10368 kg)
Diameter 0.5118 inch (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-IWRC Rope Ø 9 - 101100904250231 - Certex UK
Specs
Application Power and Public Utility
Strength 11465 lbs (5199 kg)
Diameter 0.3543 inch (9 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 10 mm - 101101003070191 - Certex UK
Specs
Application Power and Public Utility
Strength 13533 lbs (6137 kg)
Diameter 0.3937 inch (10 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 10 - 101101004270341 - Certex UK
Specs
Application Power and Public Utility
Strength 14545 lbs (6596 kg)
Diameter 0.3937 inch (10 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 20 - 101102003270341 - Certex UK
Specs
Application Power and Public Utility
Strength 58223 lbs (26405 kg)
Diameter 0.7874 inch (20 mm)
View Details