Certex UK Steel Wire Rope 6x19M-FC Rope Ø 2 mm 101100203050191

Description
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04
Request a Quote
Description
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope 6x19M-FC Rope Ø 2 mm - 101100203050191 - Certex UK
Harworth, United Kingdom
Steel Wire Rope 6x19M-FC Rope Ø 2 mm
101100203050191
Steel Wire Rope 6x19M-FC Rope Ø 2 mm 101100203050191
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04

Steel wire rope for cranes, hoists, and slings.

ISO 4309 Rope Category No: All Diameters RCN.04

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 101100203050191
Product Name Steel Wire Rope 6x19M-FC Rope Ø 2 mm
Application Power and Public Utility
Strength 488 lbs (221 kg)
Diameter 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope ROPETEX S16 Rope Ø 32 - 101103204270011 - Certex UK
Specs
Application Power and Public Utility; Wire rope sling , Hoisting installations , Lifting rope , Mooring cable , Towing rope , Lifting applications
Strength 148818 lbs (67491 kg)
Diameter 1.26 inch (32 mm)
View Details
Steel Wire Rope 6x19S-FC Rope Ø 12 mm - 101101203250170 - Certex UK
Specs
Application Power and Public Utility
Strength 18906 lbs (8574 kg)
Diameter 0.4724 inch (12 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 46 - 101104603250231 - Certex UK
Specs
Application Power and Public Utility
Strength 299658 lbs (135900 kg)
Diameter 1.81 inch (46 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 8 - 101100804250231 - Certex UK
Specs
Application Power and Public Utility
Strength 9059 lbs (4109 kg)
Diameter 0.3150 inch (8 mm)
View Details