Certex UK Steel Wire Rope 6x19M-FC Rope Ø 28 mm 101102804050191

Description
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04
Request a Quote
Description
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope 6x19M-FC Rope Ø 28 mm - 101102804050191 - Certex UK
Harworth, United Kingdom
Steel Wire Rope 6x19M-FC Rope Ø 28 mm
101102804050191
Steel Wire Rope 6x19M-FC Rope Ø 28 mm 101102804050191
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04

Steel wire rope for cranes, hoists, and slings.

ISO 4309 Rope Category No: All Diameters RCN.04

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 101102804050191
Product Name Steel Wire Rope 6x19M-FC Rope Ø 28 mm
Application Power and Public Utility
Strength 95765 lbs (43431 kg)
Diameter 1.1 inch (28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 16 mm - 101101603250191 - Certex UK
Specs
Application Power and Public Utility
Strength 31247 lbs (14171 kg)
Diameter 0.6299 inch (16 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 32 - 101103204250231 - Certex UK
Specs
Application Power and Public Utility
Strength 144996 lbs (65758 kg)
Diameter 1.26 inch (32 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 8 - 101100804300341 - Certex UK
Specs
Application Power and Public Utility
Strength 10251 lbs (4649 kg)
Diameter 0.3150 inch (8 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 32 - 101103204270231 - Certex UK
Specs
Application Power and Public Utility
Strength 160732 lbs (72894 kg)
Diameter 1.26 inch (32 mm)
View Details