ISO 4309 Rope Category No: RCN.09
| Certex UK | |
|---|---|
| Product Category | Wire Rope and Mechanical Cable |
| Product Number | 101101804300341 |
| Product Name | Steel Wire Rope 6x36WS-FC Rope Ø 18 |
| Application | Power and Public Utility |
| Strength | 51929 lbs (23550 kg) |
| Diameter | 0.7087 inch (18 mm) |