Certex UK Steel Wire Rope 6x19M-FC Rope Ø 4 mm 101100403270190

Description
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04
Request a Quote
Description
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope 6x19M-FC Rope Ø 4 mm - 101100403270190 - Certex UK
Harworth, United Kingdom
Steel Wire Rope 6x19M-FC Rope Ø 4 mm
101100403270190
Steel Wire Rope 6x19M-FC Rope Ø 4 mm 101100403270190
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04

Steel wire rope for cranes, hoists, and slings.

ISO 4309 Rope Category No: All Diameters RCN.04

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 101100403270190
Product Name Steel Wire Rope 6x19M-FC Rope Ø 4 mm
Application Power and Public Utility
Strength 2165 lbs (982 kg)
Diameter 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 36 mm - 101103603050191 - Certex UK
Specs
Application Power and Public Utility
Strength 158259 lbs (71773 kg)
Diameter 1.42 inch (36 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 20 - 101102004270231 - Certex UK
Specs
Application Power and Public Utility
Strength 62719 lbs (28444 kg)
Diameter 0.7874 inch (20 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 36 mm - 101103604050191 - Certex UK
Specs
Application Power and Public Utility
Strength 158259 lbs (71773 kg)
Diameter 1.42 inch (36 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 32 - 101103203300341 - Certex UK
Specs
Application Power and Public Utility
Strength 164104 lbs (74424 kg)
Diameter 1.26 inch (32 mm)
View Details