Certex UK Steel Wire Rope 6x7-WSC Rope Ø 15 mm 101101504250160

Description
Steel Wire Rope 6x7-WSC Rope Ø 15 mm
Request a Quote
Description
Steel Wire Rope 6x7-WSC Rope Ø 15 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope 6x7-WSC Rope Ø 15 mm - 101101504250160 - Certex UK
Harworth, United Kingdom
Steel Wire Rope 6x7-WSC Rope Ø 15 mm
101101504250160
Steel Wire Rope 6x7-WSC Rope Ø 15 mm 101101504250160
Steel Wire Rope 6x7-WSC Rope Ø 15 mm

Steel Wire Rope 6x7-WSC Rope Ø 15 mm

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 101101504250160
Product Name Steel Wire Rope 6x7-WSC Rope Ø 15 mm
Strength 34844 lbs (15802 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 13 mm - 101101303250191 - Certex UK
Specs
Application Power and Public Utility
Strength 20637 lbs (9359 kg)
Diameter 0.5118 inch (13 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 13 - 101101303270231 - Certex UK
Specs
Application Power and Public Utility
Strength 26526 lbs (12030 kg)
Diameter 0.5118 inch (13 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 12 - 101101204250231 - Certex UK
Specs
Application Power and Public Utility
Strength 20389 lbs (9247 kg)
Diameter 0.4724 inch (12 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 36 mm - 101103604070191 - Certex UK
Specs
Application Power and Public Utility
Strength 175344 lbs (79521 kg)
Diameter 1.42 inch (36 mm)
View Details