Certex UK Steel Wire Rope 6x19M-FC Rope Ø 7 mm 101100703070191

Description
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04
Request a Quote
Description
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope 6x19M-FC Rope Ø 7 mm - 101100703070191 - Certex UK
Harworth, United Kingdom
Steel Wire Rope 6x19M-FC Rope Ø 7 mm
101100703070191
Steel Wire Rope 6x19M-FC Rope Ø 7 mm 101100703070191
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04

Steel wire rope for cranes, hoists, and slings.

ISO 4309 Rope Category No: All Diameters RCN.04

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 101100703070191
Product Name Steel Wire Rope 6x19M-FC Rope Ø 7 mm
Application Power and Public Utility
Strength 6632 lbs (3008 kg)
Diameter 0.2756 inch (7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 11 mm - 101101104250190 - Certex UK
Specs
Application Power and Public Utility
Strength 14792 lbs (6708 kg)
Diameter 0.4331 inch (11 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 14 mm - 101101404450160 - Certex UK
Specs
Strength 30348 lbs (13763 kg)
Diameter 0.5512 inch (14 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 48 - 101104803300341 - Certex UK
Specs
Application Power and Public Utility
Strength 369122 lbs (167402 kg)
Diameter 1.89 inch (48 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 36 mm - 101103603270191 - Certex UK
Specs
Application Power and Public Utility
Strength 175344 lbs (79521 kg)
Diameter 1.42 inch (36 mm)
View Details