ISO 4309 Rope Category No: RCN.09
| Certex UK | |
|---|---|
| Product Category | Wire Rope and Mechanical Cable |
| Product Number | 101102403300341 |
| Product Name | Steel Wire Rope 6x36WS-FC Rope Ø 24 |
| Application | Power and Public Utility |
| Strength | 92393 lbs (41901 kg) |
| Diameter | 0.9449 inch (24 mm) |