ISO 4309 Rope Category No: RCN.09
| Certex UK | |
|---|---|
| Product Category | Wire Rope and Mechanical Cable |
| Product Number | 101101004300341 |
| Product Name | Steel Wire Rope 6x36WS-FC Rope Ø 10 |
| Application | Power and Public Utility |
| Strength | 16028 lbs (7269 kg) |
| Diameter | 0.3937 inch (10 mm) |