ISO 4309 Rope Category No: All Diameters RCN.09
| Certex UK | |
|---|---|
| Product Category | Wire Rope and Mechanical Cable |
| Product Number | 101103603250231 |
| Product Name | Steel Wire Rope 6x36WS-IWRC Rope Ø 36 |
| Application | Power and Public Utility |
| Strength | 183662 lbs (83293 kg) |
| Diameter | 1.42 inch (36 mm) |