Certex UK Steel Wire Rope 6x7-WSC Rope Ø 2.3 mm 101100234250160

Description
Steel Wire Rope 6x7-WSC Rope Ø 2.3 mm
Request a Quote
Description
Steel Wire Rope 6x7-WSC Rope Ø 2.3 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope 6x7-WSC Rope Ø 2.3 mm - 101100234250160 - Certex UK
Harworth, United Kingdom
Steel Wire Rope 6x7-WSC Rope Ø 2.3 mm
101100234250160
Steel Wire Rope 6x7-WSC Rope Ø 2.3 mm 101100234250160
Steel Wire Rope 6x7-WSC Rope Ø 2.3 mm

Steel Wire Rope 6x7-WSC Rope Ø 2.3 mm

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 101100234250160
Product Name Steel Wire Rope 6x7-WSC Rope Ø 2.3 mm
Strength 755 lbs (343 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 5 mm - 101100503250190 - Certex UK
Specs
Application Power and Public Utility
Strength 3057 lbs (1387 kg)
Diameter 0.1969 inch (5 mm)
View Details
Steel Wire Rope ROPETEX S16 Rope Ø 16 - 101101604270011 - Certex UK
Specs
Application Power and Public Utility; Wire rope sling , Hoisting installations , Lifting rope , Mooring cable , Towing rope , Lifting applications
Strength 37317 lbs (16924 kg)
Diameter 0.6299 inch (16 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 30 mm - 101103004050191 - Certex UK
Specs
Application Power and Public Utility
Strength 109927 lbs (49854 kg)
Diameter 1.18 inch (30 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 48 - 101104803250231 - Certex UK
Specs
Application Power and Public Utility
Strength 326410 lbs (148032 kg)
Diameter 1.89 inch (48 mm)
View Details