Certex UK Steel Wire Rope 6x7-WSC Rope Ø 9 mm 101100904250160

Description
Steel Wire Rope 6x7-WSC Rope Ø 9 mm
Request a Quote
Description
Steel Wire Rope 6x7-WSC Rope Ø 9 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope 6x7-WSC Rope Ø 9 mm - 101100904250160 - Certex UK
Harworth, United Kingdom
Steel Wire Rope 6x7-WSC Rope Ø 9 mm
101100904250160
Steel Wire Rope 6x7-WSC Rope Ø 9 mm 101100904250160
Steel Wire Rope 6x7-WSC Rope Ø 9 mm

Steel Wire Rope 6x7-WSC Rope Ø 9 mm

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 101100904250160
Product Name Steel Wire Rope 6x7-WSC Rope Ø 9 mm
Strength 12499 lbs (5668 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 6 mm - 101100603050191 - Certex UK
Specs
Application Power and Public Utility
Strength 4406 lbs (1998 kg)
Diameter 0.2362 inch (6 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 12 - 101101204300341 - Certex UK
Specs
Application Power and Public Utility
Strength 23154 lbs (10501 kg)
Diameter 0.4724 inch (12 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 22 mm - 101102203050191 - Certex UK
Specs
Application Power and Public Utility
Strength 59122 lbs (26813 kg)
Diameter 0.8661 inch (22 mm)
View Details
Steel Wire Rope ROPETEX S16 Rope Ø 36 - 101103604270011 - Certex UK
Specs
Application Power and Public Utility; Wire rope sling , Hoisting installations , Lifting rope , Mooring cable , Towing rope , Lifting applications
Strength 188382 lbs (85434 kg)
Diameter 1.42 inch (36 mm)
View Details