Certex UK Steel Wire Rope 6x7-WSC Rope Ø 2 mm 101100204250160

Description
Steel Wire Rope 6x7-WSC Rope Ø 2 mm
Request a Quote
Description
Steel Wire Rope 6x7-WSC Rope Ø 2 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope 6x7-WSC Rope Ø 2 mm - 101100204250160 - Certex UK
Harworth, United Kingdom
Steel Wire Rope 6x7-WSC Rope Ø 2 mm
101100204250160
Steel Wire Rope 6x7-WSC Rope Ø 2 mm 101100204250160
Steel Wire Rope 6x7-WSC Rope Ø 2 mm

Steel Wire Rope 6x7-WSC Rope Ø 2 mm

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 101100204250160
Product Name Steel Wire Rope 6x7-WSC Rope Ø 2 mm
Strength 618 lbs (280 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-IWRC Rope Ø 15 - 101101504250231 - Certex UK
Specs
Application Power and Public Utility
Strength 31922 lbs (14477 kg)
Diameter 0.5906 inch (15 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 3 mm - 101100304250190 - Certex UK
Specs
Application Power and Public Utility
Strength 1099 lbs (499 kg)
Diameter 0.1181 inch (3 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 8 mm - 101100803250190 - Certex UK
Specs
Application Power and Public Utility
Strength 7823 lbs (3548 kg)
Diameter 0.3150 inch (8 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 8 mm - 101100804050191 - Certex UK
Specs
Application Power and Public Utility
Strength 7823 lbs (3548 kg)
Diameter 0.3150 inch (8 mm)
View Details