ISO 4309 Rope Category No: All Diameters RCN.09
| Certex UK | |
|---|---|
| Product Category | Wire Rope and Mechanical Cable |
| Product Number | 101103403270231 |
| Product Name | Steel Wire Rope 6x36WS-IWRC Rope Ø 34 |
| Application | Power and Public Utility |
| Strength | 181414 lbs (82274 kg) |
| Diameter | 1.34 inch (34 mm) |