Certex UK Steel Wire Rope 6x7-WSC Rope Ø 11 mm 101101104450160

Description
Steel Wire Rope 6x7-WSC Rope Ø 11 mm
Request a Quote
Description
Steel Wire Rope 6x7-WSC Rope Ø 11 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope 6x7-WSC Rope Ø 11 mm - 101101104450160 - Certex UK
Harworth, United Kingdom
Steel Wire Rope 6x7-WSC Rope Ø 11 mm
101101104450160
Steel Wire Rope 6x7-WSC Rope Ø 11 mm 101101104450160
Steel Wire Rope 6x7-WSC Rope Ø 11 mm

Steel Wire Rope 6x7-WSC Rope Ø 11 mm

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 101101104450160
Product Name Steel Wire Rope 6x7-WSC Rope Ø 11 mm
Strength 18681 lbs (8472 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 36 mm - 101103604070191 - Certex UK
Specs
Application Power and Public Utility
Strength 175344 lbs (79521 kg)
Diameter 1.42 inch (36 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 8 - 101100804270341 - Certex UK
Specs
Application Power and Public Utility
Strength 9307 lbs (4221 kg)
Diameter 0.3150 inch (8 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 4 mm - 101100404070191 - Certex UK
Specs
Application Power and Public Utility
Strength 2165 lbs (982 kg)
Diameter 0.1575 inch (4 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 16 - 101101603270231 - Certex UK
Specs
Application Power and Public Utility
Strength 40239 lbs (18249 kg)
Diameter 0.6299 inch (16 mm)
View Details