Certex UK Steel Wire Rope ROPETEX S16 Rope Ø 30 101103004270011

Description
ROPETEX S16 (and S65) steel wire ropes are the most commonly used type of steel wire ropes in the range from 8 to 38 mm. Both can be used for a variety of applications. Available as S16 with Fiber Core (FC) or as S65 with Independent Wire Rope Core (IWRC). S16 is more flexible but has a lower breaking strength. S65 is less flexible but has higher strength and is more dimensionally stable, especially when used on sheaves or drums. Typical applications: Wire rope sling Hoisting installations Lifting rope Mooring cable Towing rope Lifting applications Alternatives: ROPETEX S65 is a very comparable rope with an Independent Steel Wire Rope Core (IWRC) instead of a Fiber Core (FC);
Request a Quote
Description
ROPETEX S16 (and S65) steel wire ropes are the most commonly used type of steel wire ropes in the range from 8 to 38 mm. Both can be used for a variety of applications. Available as S16 with Fiber Core (FC) or as S65 with Independent Wire Rope Core (IWRC). S16 is more flexible but has a lower breaking strength. S65 is less flexible but has higher strength and is more dimensionally stable, especially when used on sheaves or drums. Typical applications: Wire rope sling Hoisting installations Lifting rope Mooring cable Towing rope Lifting applications Alternatives: ROPETEX S65 is a very comparable rope with an Independent Steel Wire Rope Core (IWRC) instead of a Fiber Core (FC);
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope ROPETEX S16 Rope Ø 30 - 101103004270011 - Certex UK
Harworth, United Kingdom
Steel Wire Rope ROPETEX S16 Rope Ø 30
101103004270011
Steel Wire Rope ROPETEX S16 Rope Ø 30 101103004270011
ROPETEX S16 (and S65) steel wire ropes are the most commonly used type of steel wire ropes in the range from 8 to 38 mm. Both can be used for a variety of applications. Available as S16 with Fiber Core (FC) or as S65 with Independent Wire Rope Core (IWRC). S16 is more flexible but has a lower breaking strength. S65 is less flexible but has higher strength and is more dimensionally stable, especially when used on sheaves or drums. Typical applications: Wire rope sling Hoisting installations Lifting rope Mooring cable Towing rope Lifting applications Alternatives: ROPETEX S65 is a very comparable rope with an Independent Steel Wire Rope Core (IWRC) instead of a Fiber Core (FC);

ROPETEX S16 (and S65) steel wire ropes are the most commonly used type of steel wire ropes in the range from 8 to 38 mm. Both can be used for a variety of applications.
Available as S16 with Fiber Core (FC) or as S65 with Independent Wire Rope Core (IWRC). S16 is more flexible but has a lower breaking strength.
S65 is less flexible but has higher strength and is more dimensionally stable, especially when used on sheaves or drums.

Typical applications:

  • Wire rope sling
  • Hoisting installations
  • Lifting rope
  • Mooring cable
  • Towing rope
  • Lifting applications

Alternatives:

  • ROPETEX S65 is a very comparable rope with an Independent Steel Wire Rope Core (IWRC) instead of a Fiber Core (FC);
Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 101103004270011
Product Name Steel Wire Rope ROPETEX S16 Rope Ø 30
Application Power and Public Utility; Wire rope sling , Hoisting installations , Lifting rope , Mooring cable , Towing rope , Lifting applications
Strength 130834 lbs (59335 kg)
Diameter 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 8 mm - 101100804270190 - Certex UK
Specs
Application Power and Public Utility
Strength 8655 lbs (3925 kg)
Diameter 0.3150 inch (8 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 36 mm - 101103604250191 - Certex UK
Specs
Application Power and Public Utility
Strength 158259 lbs (71773 kg)
Diameter 1.42 inch (36 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 1.8 mm - 101100184250160 - Certex UK
Specs
Strength 463 lbs (210 kg)
Diameter 0.0709 inch (1.8 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 30 mm - 101103003050191 - Certex UK
Specs
Application Power and Public Utility
Strength 109927 lbs (49854 kg)
Diameter 1.18 inch (30 mm)
View Details