Certex UK Steel Wire Rope 6x7-WSC Rope Ø 1.8 mm 101100184450160

Description
Steel Wire Rope 6x7-WSC Rope Ø 1.8 mm
Request a Quote
Description
Steel Wire Rope 6x7-WSC Rope Ø 1.8 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope 6x7-WSC Rope Ø 1.8 mm - 101100184450160 - Certex UK
Harworth, United Kingdom
Steel Wire Rope 6x7-WSC Rope Ø 1.8 mm
101100184450160
Steel Wire Rope 6x7-WSC Rope Ø 1.8 mm 101100184450160
Steel Wire Rope 6x7-WSC Rope Ø 1.8 mm

Steel Wire Rope 6x7-WSC Rope Ø 1.8 mm

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 101100184450160
Product Name Steel Wire Rope 6x7-WSC Rope Ø 1.8 mm
Strength 463 lbs (210 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 16 mm - 101101603050191 - Certex UK
Specs
Application Power and Public Utility
Strength 31247 lbs (14171 kg)
Diameter 0.6299 inch (16 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 34 mm - 101103404270191 - Certex UK
Specs
Application Power and Public Utility
Strength 156461 lbs (70957 kg)
Diameter 1.34 inch (34 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 22 - 101102203270231 - Certex UK
Specs
Application Power and Public Utility
Strength 75982 lbs (34459 kg)
Diameter 0.8661 inch (22 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 10 - 101101004300341 - Certex UK
Specs
Application Power and Public Utility
Strength 16028 lbs (7269 kg)
Diameter 0.3937 inch (10 mm)
View Details