Certex UK Steel Wire Rope 6x19S-FC Rope Ø 13 mm 101101303250171

Description
ISO 4309 Rope category No: All Diameters RCN.02
Request a Quote
Description
ISO 4309 Rope category No: All Diameters RCN.02
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope 6x19S-FC Rope Ø 13 mm - 101101303250171 - Certex UK
Harworth, United Kingdom
Steel Wire Rope 6x19S-FC Rope Ø 13 mm
101101303250171
Steel Wire Rope 6x19S-FC Rope Ø 13 mm 101101303250171
ISO 4309 Rope category No: All Diameters RCN.02

ISO 4309 Rope category No: All Diameters RCN.02

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 101101303250171
Product Name Steel Wire Rope 6x19S-FC Rope Ø 13 mm
Application Power and Public Utility
Strength 22188 lbs (10062 kg)
Diameter 0.5118 inch (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 11 mm - 101101103050191 - Certex UK
Specs
Application Power and Public Utility
Strength 14792 lbs (6708 kg)
Diameter 0.4331 inch (11 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 46 - 101104604250231 - Certex UK
Specs
Application Power and Public Utility
Strength 299658 lbs (135900 kg)
Diameter 1.81 inch (46 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 18 - 101101803270231 - Certex UK
Specs
Application Power and Public Utility
Strength 50805 lbs (23041 kg)
Diameter 0.7087 inch (18 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 38 mm - 101103804050191 - Certex UK
Specs
Application Power and Public Utility
Strength 176468 lbs (80031 kg)
Diameter 1.5 inch (38 mm)
View Details