HARWIN Headers & Wire Housings M50-3500842

Description
1.27mm (0.05) Pitch DIL Vertical Throug
Request a Quote Datasheet
Description
1.27mm (0.05) Pitch DIL Vertical Throug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M50-3500842 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M50-3500842
Headers & Wire Housings M50-3500842
1.27mm (0.05) Pitch DIL Vertical Throug

1.27mm (0.05) Pitch DIL Vertical Throug

Buy Now
Headers & Wire Housings - M50-3500842 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M50-3500842
Headers & Wire Housings M50-3500842
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Header, Plug 16; Pitch Spacing Harwin - 65AC6165 - Newark, An Avnet Company
Chicago, IL, United States
Header, Plug 16; Pitch Spacing Harwin
65AC6165
Header, Plug 16; Pitch Spacing Harwin 65AC6165
HEADER, PLUG 16; Pitch Spacing:1.27mm; No. of Contacts:16Contacts; Gender:Header; Product Range:Archer M50 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

HEADER, PLUG 16; Pitch Spacing:1.27mm; No. of Contacts:16Contacts; Gender:Header; Product Range:Archer M50 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M50-3500842 65AC6165
Product Name Headers & Wire Housings Header, Plug 16; Pitch Spacing Harwin
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details
717 Series QFN/LGA Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
PCB Headers & Receptacles - 102557-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers