HARWIN Headers & Wire Housings M50-3502542

Description
1.27mm (0.05) Pitch DIL Vertical Throug
Request a Quote Datasheet
Description
1.27mm (0.05) Pitch DIL Vertical Throug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M50-3502542 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M50-3502542
Headers & Wire Housings M50-3502542
1.27mm (0.05) Pitch DIL Vertical Throug

1.27mm (0.05) Pitch DIL Vertical Throug

Buy Now
Header, Straight, 2Row, 50Way; Pitch Spacing Harwin - 97K6286 - Newark, An Avnet Company
Chicago, IL, United States
Header, Straight, 2Row, 50Way; Pitch Spacing Harwin
97K6286
Header, Straight, 2Row, 50Way; Pitch Spacing Harwin 97K6286
HEADER, STRAIGHT, 2ROW, 50WAY; Pitch Spacing:1.27mm; No. of Contacts:50Contacts; Gender:Header; Product Range:Archer M50 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

HEADER, STRAIGHT, 2ROW, 50WAY; Pitch Spacing:1.27mm; No. of Contacts:50Contacts; Gender:Header; Product Range:Archer M50 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M50-3502542 97K6286
Product Name Headers & Wire Housings Header, Straight, 2Row, 50Way; Pitch Spacing Harwin
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

773 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Headers & Wire Housings - 103310-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers