HARWIN Headers & Wire Housings M50-3612042

Description
1.27mm (0.05) Pitch DIL Vertical SMT Pi
Request a Quote Datasheet
Description
1.27mm (0.05) Pitch DIL Vertical SMT Pi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M50-3612042 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M50-3612042
Headers & Wire Housings M50-3612042
1.27mm (0.05) Pitch DIL Vertical SMT Pi

1.27mm (0.05) Pitch DIL Vertical SMT Pi

Buy Now
Connector, Header, 40Pos, 2Row, 1.27Mm; Pitch Spacing Harwin - 78Y8385 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 40Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
78Y8385
Connector, Header, 40Pos, 2Row, 1.27Mm; Pitch Spacing Harwin 78Y8385
CONNECTOR, HEADER, 40POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:40Contacts; Gender:Header; Product Range:Archer M50 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 40POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:40Contacts; Gender:Header; Product Range:Archer M50 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M50-3612042 78Y8385
Product Name Headers & Wire Housings Connector, Header, 40Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers
Mounting SMT SMT; Surface Mount
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

619 Series Penultimate Contactor for 2'x2' Carrier -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Conn, Header, 14Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 26AK3850 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
DIL Sockets - 1831570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details