1.27mm (0.05) Pitch DIL Vertical SMT Pi
CONN HEADER SMD 20POS 1.27MM
Board-To-Board Connector, Vertical, Archer M50 Series, Surface Mount, Header, 20, 1.27 mm RoHS Compliant: Yes
| Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
| Product Number | M50-4901045 | M50-4901045 | 97K6302 |
| Product Name | Headers & Wire Housings | Headers, Male Pins | Board-To-Board Connector, Vertical, Archer M50 Series, Surface Mount, Header, 20, 1.27 Mm Rohs Compliant Harwin |
| Product Type | IC Headers | IC Headers; Header | IC Headers |
| Mounting | SMT | SMT; Solder; Surface Mount | |
| Current Rating | 1 amps |