HARWIN Headers & Wire Housings M50-3610742

Description
Headers & Wire Housings
Request a Quote Datasheet
Description
Headers & Wire Housings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M50-3610742 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M50-3610742
Headers & Wire Housings M50-3610742
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Headers & Wire Housings - M50-3610742 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M50-3610742
Headers & Wire Housings M50-3610742
1.27mm (0.05) Pitch DIL Vertical SMT Pi

1.27mm (0.05) Pitch DIL Vertical SMT Pi

Buy Now
Connector, Header, 14Pos, 2Row, 1.27Mm; Pitch Spacing Harwin - 78Y8380 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
78Y8380
Connector, Header, 14Pos, 2Row, 1.27Mm; Pitch Spacing Harwin 78Y8380
CONNECTOR, HEADER, 14POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:14Contacts; Gender:Header; Product Range:Archer M50 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:14Contacts; Gender:Header; Product Range:Archer M50 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M50-3610742 M50-3610742 78Y8380
Product Name Headers & Wire Housings Headers & Wire Housings Connector, Header, 14Pos, 2Row, 1.27Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers IC Headers
Mounting SMT SMT; Surface Mount
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-9601602 - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Headers & Wire Housings - 102155-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details