The M80-4141298 is a 6+6 position female DIL cable housing with jackscrews, part of the Harwin Datamate series designed for high-reliability signal connections at a 2.00mm pitch. It features glass-filled thermoplastic housings with UL94V-0 rating, beryllium copper contacts with gold finish, and stainless steel jackscrews, supporting up to 3.3A per contact and working voltages up to 800V AC/DC. The housing operates from -55°C to +125°C, withstands 100G shock, 20G vibration for 2 hours, and meets RoHS compliance. With 500 mating cycles durability and contact retention force of at least 10N, it is suited for aerospace, defense, and motorsport applications requiring compact, vibration-resistant connections.
Datamate J-Tek DIL Female Crimp Connecto
| Harwin Plc | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | M80-4141298 | M80-4141298 |
| Product Name | 6+6 Pos. Female DIL Cable Housing, Jackscrews | Headers & Wire Housings |
| RoHS Compliant | RoHS Compliant | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Contact Type | Straight Pins |