Harwin Plc Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets M52-5000545

Description
Manufacturer: Harwin Inc. Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Series: Archer M52 Package: Tube Product Status: Active Connector Type: Receptacle Contact Type: Forked Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Insulation Height: 0.181" (4.60mm)
Request a Quote Datasheet
Description
Manufacturer: Harwin Inc. Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Series: Archer M52 Package: Tube Product Status: Active Connector Type: Receptacle Contact Type: Forked Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Insulation Height: 0.181" (4.60mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Manufacturer: Harwin Inc. Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Series: Archer M52 Package: Tube Product Status: Active Connector Type: Receptacle Contact Type: Forked Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Insulation Height: 0.181" (4.60mm)

Manufacturer: Harwin Inc.
Category: Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets
Series: Archer M52
Package: Tube
Product Status: Active
Connector Type: Receptacle
Contact Type: Forked
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Insulation Height: 0.181" (4.60mm)

Buy Now Datasheet
Headers & Wire Housings - M52-5000545 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M52-5000545
Headers & Wire Housings M52-5000545
1.27mm (0.05) Pitch SIL Vertical Throug

1.27mm (0.05) Pitch SIL Vertical Throug

Buy Now
Headers & Wire Housings - M52-5000545 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M52-5000545
Headers & Wire Housings M52-5000545
Headers & Wire Housings

Headers & Wire Housings

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number M52-5000545
Product Name Connectors, Interconnects -Rectangular Connectors- Headers, Receptacles, Female Sockets Headers & Wire Housings
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1613514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Headers & Wire Housings - 102448-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details
DDR4 SMT - 10151094-1310E13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details