HARWIN Headers & Wire Housings M50-3900542

Description
1.27mm (0.05) Pitch DIL Horizontal Thro
Request a Quote Datasheet
Description
1.27mm (0.05) Pitch DIL Horizontal Thro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M50-3900542 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M50-3900542
Headers & Wire Housings M50-3900542
1.27mm (0.05) Pitch DIL Horizontal Thro

1.27mm (0.05) Pitch DIL Horizontal Thro

Buy Now
Headers & Wire Housings - M50-3900542 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M50-3900542
Headers & Wire Housings M50-3900542
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Header, Right Angle, 2Row, 10Way; Pitch Spacing Harwin - 97K6292 - Newark, An Avnet Company
Chicago, IL, United States
Header, Right Angle, 2Row, 10Way; Pitch Spacing Harwin
97K6292
Header, Right Angle, 2Row, 10Way; Pitch Spacing Harwin 97K6292
HEADER, RIGHT ANGLE, 2ROW, 10WAY; Pitch Spacing:1.27mm; No. of Contacts:10Contacts; Gender:Header; Product Range:Archer M50 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

HEADER, RIGHT ANGLE, 2ROW, 10WAY; Pitch Spacing:1.27mm; No. of Contacts:10Contacts; Gender:Header; Product Range:Archer M50 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M50-3900542 97K6292
Product Name Headers & Wire Housings Header, Right Angle, 2Row, 10Way; Pitch Spacing Harwin
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Standard Board Mount - D25S33E6GX12LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Headers & Wire Housings - G125-96426F1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Shorting Plug .400
Keystone Electronics Corp.
Specs
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plate
View Details