HARWIN Headers & Wire Housings M50-4900545

Description
1.27mm (0.05) Pitch DIL Vertical SMT Pi
Request a Quote Datasheet
Description
1.27mm (0.05) Pitch DIL Vertical SMT Pi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M50-4900545 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M50-4900545
Headers & Wire Housings M50-4900545
1.27mm (0.05) Pitch DIL Vertical SMT Pi

1.27mm (0.05) Pitch DIL Vertical SMT Pi

Buy Now
Headers, Male Pins - M50-4900545 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
M50-4900545
Headers, Male Pins M50-4900545
CONN HEADER SMD 10POS 1.27MM

CONN HEADER SMD 10POS 1.27MM

Supplier's Site Datasheet
Header, Vertical, 2Row, 10Way; Pitch Spacing Harwin - 97K6301 - Newark, An Avnet Company
Chicago, IL, United States
Header, Vertical, 2Row, 10Way; Pitch Spacing Harwin
97K6301
Header, Vertical, 2Row, 10Way; Pitch Spacing Harwin 97K6301
HEADER, VERTICAL, 2ROW, 10WAY; Pitch Spacing:1.27mm; No. of Contacts:10Contacts; Gender:Header; Product Range:Archer M50 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

HEADER, VERTICAL, 2ROW, 10WAY; Pitch Spacing:1.27mm; No. of Contacts:10Contacts; Gender:Header; Product Range:Archer M50 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M50-4900545 M50-4900545 97K6301
Product Name Headers & Wire Housings Headers, Male Pins Header, Vertical, 2Row, 10Way; Pitch Spacing Harwin
Product Type IC Headers IC Headers; Header IC Headers
Mounting SMT SMT; Solder; Surface Mount SMT; Surface Mount
Current Rating 1 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

2
Sensata Technologies
Specs
Product Type IC Socket
View Details
4 Tabs Low Profile Quick Fit Header - 7829 - Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Headers & Wire Housings - 103349-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details