Win Source Part Number: 1341046-M50-3610642R
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: Archer M50
Number of Positions: 12
Features: Board Guide, Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel
Contact Material: Brass
Voltage Rating: 250V
Mated Stacking Heights: 3.9mm, 5.3mm, 6.08mm, 6.18mm, 7mm
Material Flammability Rating: UL94 V-0
Standard Package: 700
Insulation Material: Thermoplastic
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 1.00µin (0.025µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 80.0µin (2.03µm)
Insulation Color: Black
Mounting Type: Surface Mount
Shrouding: Unshrouded
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.039" (1.00mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.118" (3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Harwin Inc.
Base Product Number: M50-361
1.27mm (0.05) Pitch DIL Vertical SMT Pi
| Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 1341046-M50-3610642R | M50-3610642R |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Headers & Wire Housings |
| Product Type | IC Headers | IC Headers |
| Mounting | Surface Mount | SMT |
| Voltage Rating | 250 volts | |
| Current Rating | 1 amps |