Manufacturer: Harwin Inc.
Category: Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins
Series: Archer M50
Package: Tube
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.050" (1.27mm)
Number of Positions: 26
Row Spacing - Mating: 0.050" (1.27mm)
1.27mm (0.05) Pitch DIL Vertical Male T
CONN HEADER VERT 26POS 1.27MM
Wire-To-Board Connector, Ejector, M50 Series, Through Hole, Header, 26, 1.27 mm RoHS Compliant: Yes
| Win Source Electronics | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
| Product Number | M50-3551342 | M50-3551342 | 69W6621 | |
| Product Name | Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins | Headers & Wire Housings | Headers, Male Pins | Wire-To-Board Connector, Ejector, M50 Series, Through Hole, Header, 26, 1.27 Mm Rohs Compliant Harwin |
| Product Type | IC Headers | IC Headers | IC Headers; Header | IC Headers |
| Contacts Pitch | 1.27 mm (0.0500 inches) | |||
| Mounting | Through-Hole; Solder; Through Hole | |||
| Features | Keying Slot |