Harwin Plc Headers & Wire Housings M50-3601242

Description
1.27mm (0.05) Pitch DIL Vertical SMT Pi
Request a Quote Datasheet
Description
1.27mm (0.05) Pitch DIL Vertical SMT Pi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M50-3601242 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M50-3601242
Headers & Wire Housings M50-3601242
1.27mm (0.05) Pitch DIL Vertical SMT Pi

1.27mm (0.05) Pitch DIL Vertical SMT Pi

Buy Now
Header, Straight, Smt, 1.27Mm, 24Way; Pitch Spacing Harwin - 82T9550 - Newark, An Avnet Company
Chicago, IL, United States
Header, Straight, Smt, 1.27Mm, 24Way; Pitch Spacing Harwin
82T9550
Header, Straight, Smt, 1.27Mm, 24Way; Pitch Spacing Harwin 82T9550
HEADER, STRAIGHT, SMT, 1.27MM, 24WAY; Pitch Spacing:1.27mm; No. of Contacts:24Contacts; Gender:Header; Product Range:Archer M50 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

HEADER, STRAIGHT, SMT, 1.27MM, 24WAY; Pitch Spacing:1.27mm; No. of Contacts:24Contacts; Gender:Header; Product Range:Archer M50 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M50-3601242 82T9550
Product Name Headers & Wire Housings Header, Straight, Smt, 1.27Mm, 24Way; Pitch Spacing Harwin
Product Type IC Headers IC Headers
Mounting SMT SMT; Surface Mount
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
For .015 -.021
Specs
Product Type PCB Pins; PCB Receptacles
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Headers & Wire Housings - 102393-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details