HARWIN Headers & Wire Housings M50-3505042

Description
1.27mm (0.05) Pitch DIL Vertical Throug
Request a Quote Datasheet
Description
1.27mm (0.05) Pitch DIL Vertical Throug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M50-3505042 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M50-3505042
Headers & Wire Housings M50-3505042
1.27mm (0.05) Pitch DIL Vertical Throug

1.27mm (0.05) Pitch DIL Vertical Throug

Buy Now
Header, Straight, 2Row, 100Way; Pitch Spacing Harwin - 97K6287 - Newark, An Avnet Company
Chicago, IL, United States
Header, Straight, 2Row, 100Way; Pitch Spacing Harwin
97K6287
Header, Straight, 2Row, 100Way; Pitch Spacing Harwin 97K6287
HEADER, STRAIGHT, 2ROW, 100WAY; Pitch Spacing:1.27mm; No. of Contacts:100Contacts ; Gender:Header; Product Range:Archer M50 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

HEADER, STRAIGHT, 2ROW, 100WAY; Pitch Spacing:1.27mm; No. of Contacts:100Contacts; Gender:Header; Product Range:Archer M50 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M50-3505042 97K6287
Product Name Headers & Wire Housings Header, Straight, 2Row, 100Way; Pitch Spacing Harwin
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
Two Piece 1 1/4
Specs
Product Type IC Socket
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
PCB Headers & Receptacles - 102567-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 3 amps
View Details
2 suppliers