Harwin Plc 18+18 Pos. Female DIL Cable Housing, Jackscrews M80-4133698

Description
J-Tek Female cable housing fitted with hex slotted floating jackscrews. Accommodates 36 (18+18) signal contacts. Ideal for use with M80-2060005 T-Contact (22 AWG), but can also be used with other female signal crimp contacts from the Datamate range. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
J-Tek Female cable housing fitted with hex slotted floating jackscrews. Accommodates 36 (18+18) signal contacts. Ideal for use with M80-2060005 T-Contact (22 AWG), but can also be used with other female signal crimp contacts from the Datamate range. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18+18 Pos. Female DIL Cable Housing, Jackscrews - M80-4133698 - Harwin Plc
Portsmouth, United Kingdom
18+18 Pos. Female DIL Cable Housing, Jackscrews
M80-4133698
18+18 Pos. Female DIL Cable Housing, Jackscrews M80-4133698
J-Tek Female cable housing fitted with hex slotted floating jackscrews. Accommodates 36 (18+18) signal contacts. Ideal for use with M80-2060005 T-Contact (22 AWG), but can also be used with other female signal crimp contacts from the Datamate range. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • J-Tek Female cable housing fitted with hex slotted floating jackscrews. Accommodates 36 (18+18) signal contacts.
  • Ideal for use with M80-2060005 T-Contact (22 AWG), but can also be used with other female signal crimp contacts from the Datamate range.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers & Wire Housings - M80-4133698 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-4133698
Headers & Wire Housings M80-4133698
Datamate J-Tek DIL Female Crimp Connecto

Datamate J-Tek DIL Female Crimp Connecto

Buy Now

Technical Specifications

  Harwin Plc Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number M80-4133698 M80-4133698
Product Name 18+18 Pos. Female DIL Cable Housing, Jackscrews Headers & Wire Housings
RoHS Compliant RoHS Compliant
Operating Temperature -55 to 125 C (-67 to 257 F)
Contact Type Straight Pins
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5743-107-M-T-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Female 26 AWG Crimp Contact, loose - G125-0010005 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
3 suppliers
16+4 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F5-04-16-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
24+2 Pos. Male Cable Housing, Screw-Lok - G125-32496M1-02-24-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details