Harwin Plc Headers & Wire Housings M50-3552542

Description
1.27mm (0.05) Pitch DIL Vertical Male T
Request a Quote Datasheet
Description
1.27mm (0.05) Pitch DIL Vertical Male T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M50-3552542 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M50-3552542
Headers & Wire Housings M50-3552542
1.27mm (0.05) Pitch DIL Vertical Male T

1.27mm (0.05) Pitch DIL Vertical Male T

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1339953-M50-3552542 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1339953-M50-3552542
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1339953-M50-3552542
Win Source Part Number: 1339953-M50-3552542 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: Archer M50 Number of Positions: 50 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks Package: Tube Contact Material: Brass Mated Stacking Heights: 11.6mm Material Flammability Rating: UL94 V-0 Standard Package: 12 Insulation Material: Liquid Crystal Polymer (LCP) , Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.107" (2.71mm) Overall Contact Length: 0.351" (8.92mm) Insulation Height: 0.325" (8.25mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.75A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Harwin Inc. Base Product Number: M50-355

Win Source Part Number: 1339953-M50-3552542
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: Archer M50
Number of Positions: 50
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks
Package: Tube
Contact Material: Brass
Mated Stacking Heights: 11.6mm
Material Flammability Rating: UL94 V-0
Standard Package: 12
Insulation Material: Liquid Crystal Polymer (LCP) , Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.050" (1.27mm)
Contact Length - Post: 0.107" (2.71mm)
Overall Contact Length: 0.351" (8.92mm)
Insulation Height: 0.325" (8.25mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.120" (3.05mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.75A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Harwin Inc.
Base Product Number: M50-355

Buy Now Datasheet
Wire-To-Board Connector, Ejector, M50 Series, Through Hole, Header, 50, 1.27 Mm Rohs Compliant Harwin - 69W6624 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Ejector, M50 Series, Through Hole, Header, 50, 1.27 Mm Rohs Compliant Harwin
69W6624
Wire-To-Board Connector, Ejector, M50 Series, Through Hole, Header, 50, 1.27 Mm Rohs Compliant Harwin 69W6624
Wire-To-Board Connector, Ejector, M50 Series, Through Hole, Header, 50, 1.27 mm RoHS Compliant: Yes

Wire-To-Board Connector, Ejector, M50 Series, Through Hole, Header, 50, 1.27 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M50-3552542 1339953-M50-3552542 69W6624
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Wire-To-Board Connector, Ejector, M50 Series, Through Hole, Header, 50, 1.27 Mm Rohs Compliant Harwin
Product Type IC Headers IC Headers IC Headers
Mounting Through-Hole; Through Hole
Current Rating 1.75 amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Forked Turret Terminal .141
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
IC Socket Adapters - 5096292 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Headers & Wire Housings - G125-MH12605M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details