Harwin Plc 2+2 Pos. Female DIL Cable Housing, Reverse Fix Panel Mount M80-4150498

Description
J-Tek Female cable housing fitted with Reverse fix jackscrews with 3.5mm panel mount threaded stud. Accommodates 4 (2+2) signal contacts. Nuts available separately: M80-2130000B round slotted nut or M80-2430000B hexagonal nut. Ideal for use with M80-2060005 T-Contact (22 AWG), but can also be used with other female signal crimp contacts from the Datamate range. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
J-Tek Female cable housing fitted with Reverse fix jackscrews with 3.5mm panel mount threaded stud. Accommodates 4 (2+2) signal contacts. Nuts available separately: M80-2130000B round slotted nut or M80-2430000B hexagonal nut. Ideal for use with M80-2060005 T-Contact (22 AWG), but can also be used with other female signal crimp contacts from the Datamate range. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2+2 Pos. Female DIL Cable Housing, Reverse Fix Panel Mount - M80-4150498 - Harwin Plc
Portsmouth, United Kingdom
2+2 Pos. Female DIL Cable Housing, Reverse Fix Panel Mount
M80-4150498
2+2 Pos. Female DIL Cable Housing, Reverse Fix Panel Mount M80-4150498
J-Tek Female cable housing fitted with Reverse fix jackscrews with 3.5mm panel mount threaded stud. Accommodates 4 (2+2) signal contacts. Nuts available separately: M80-2130000B round slotted nut or M80-2430000B hexagonal nut. Ideal for use with M80-2060005 T-Contact (22 AWG), but can also be used with other female signal crimp contacts from the Datamate range. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • J-Tek Female cable housing fitted with Reverse fix jackscrews with 3.5mm panel mount threaded stud. Accommodates 4 (2+2) signal contacts. Nuts available separately: M80-2130000B round slotted nut or M80-2430000B hexagonal nut.
  • Ideal for use with M80-2060005 T-Contact (22 AWG), but can also be used with other female signal crimp contacts from the Datamate range.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers & Wire Housings - M80-4150498 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-4150498
Headers & Wire Housings M80-4150498
Datamate J-Tek DIL Female Crimp Connecto

Datamate J-Tek DIL Female Crimp Connecto

Buy Now

Technical Specifications

  Harwin Plc Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number M80-4150498 M80-4150498
Product Name 2+2 Pos. Female DIL Cable Housing, Reverse Fix Panel Mount Headers & Wire Housings
RoHS Compliant RoHS Compliant
Operating Temperature -55 to 125 C (-67 to 257 F)
Contact Type Straight Pins
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MH20605L2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Headers & Wire Housings - G125-MH25005L2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Headers & Wire Housings - G125-MV11605L1R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
24+2 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M2-02-24-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details