Harwin Plc Headers & Wire Housings M50-3930642

Description
1.27mm (0.05) Pitch SIL Horizontal Thro
Request a Quote Datasheet
Description
1.27mm (0.05) Pitch SIL Horizontal Thro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M50-3930642 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M50-3930642
Headers & Wire Housings M50-3930642
1.27mm (0.05) Pitch SIL Horizontal Thro

1.27mm (0.05) Pitch SIL Horizontal Thro

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1345592-M50-3930642 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1345592-M50-3930642
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1345592-M50-3930642
Win Source Part Number: 1345592-M50-3930642 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: Archer M50 Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Brass Material Flammability Rating: UL94 V-0 Standard Package: 500 Insulation Material: Polyamide (PA9T) , Nylon 9T Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish - Post: Tin Contact Finish Thickness - Post: 98.4µin (2.50µm) Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Unshrouded Contact Length - Post: 0.094" (2.40mm) Insulation Height: 0.039" (1.00mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Harwin Inc. Base Product Number: M50-393

Win Source Part Number: 1345592-M50-3930642
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: Archer M50
Number of Positions: 6
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Standard Package: 500
Insulation Material: Polyamide (PA9T) , Nylon 9T
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 98.4µin (2.50µm)
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Shrouding: Unshrouded
Contact Length - Post: 0.094" (2.40mm)
Insulation Height: 0.039" (1.00mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
Contact Length - Mating: 0.157" (4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Harwin Inc.
Base Product Number: M50-393

Buy Now Datasheet
Btb Conn, Header, 6Pos, 1Rows, 1.27Mm; Rohs Compliant Harwin - 29AH6870 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Header, 6Pos, 1Rows, 1.27Mm; Rohs Compliant Harwin
29AH6870
Btb Conn, Header, 6Pos, 1Rows, 1.27Mm; Rohs Compliant Harwin 29AH6870
BTB CONN, HEADER, 6POS, 1ROWS, 1.27MM; ROHS COMPLIANT: YES

BTB CONN, HEADER, 6POS, 1ROWS, 1.27MM; ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M50-3930642 1345592-M50-3930642 29AH6870
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Btb Conn, Header, 6Pos, 1Rows, 1.27Mm; Rohs Compliant Harwin
Product Type IC Headers IC Headers IC Headers
Mounting Through-Hole; Through Hole, Right Angle
Current Rating 1 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
M-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
619 Series Penultimate Contactor for 2'x2' Carrier -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Discrete Sockets - 1730909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details