HARWIN Headers & Wire Housings M50-3501042

Description
Headers & Wire Housings
Request a Quote
Description
Headers & Wire Housings
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M50-3501042 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M50-3501042
Headers & Wire Housings M50-3501042
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Headers & Wire Housings - M50-3501042 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M50-3501042
Headers & Wire Housings M50-3501042
1.27mm (0.05) Pitch DIL Vertical Throug

1.27mm (0.05) Pitch DIL Vertical Throug

Buy Now
Header, Straight, 2Row, 20Way; Pitch Spacing Harwin - 97K6284 - Newark, An Avnet Company
Chicago, IL, United States
Header, Straight, 2Row, 20Way; Pitch Spacing Harwin
97K6284
Header, Straight, 2Row, 20Way; Pitch Spacing Harwin 97K6284
HEADER, STRAIGHT, 2ROW, 20WAY; Pitch Spacing:1.27mm; No. of Contacts:20Contacts; Gender:Header; Product Range:Archer M50 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

HEADER, STRAIGHT, 2ROW, 20WAY; Pitch Spacing:1.27mm; No. of Contacts:20Contacts; Gender:Header; Product Range:Archer M50 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M50-3501042 97K6284
Product Name Headers & Wire Housings Header, Straight, 2Row, 20Way; Pitch Spacing Harwin
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1613644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details
Forked Turret Terminal .147
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Conn, Stacking, Header, 60Pos, 2Row; Product Range Amphenol Communications Solutions - 69AC7189 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details