Harwin Plc Headers & Wire Housings M50-3530342

Description
1.27mm (0.05) Pitch SIL Vertical Throug
Request a Quote Datasheet
Description
1.27mm (0.05) Pitch SIL Vertical Throug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M50-3530342 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M50-3530342
Headers & Wire Housings M50-3530342
1.27mm (0.05) Pitch SIL Vertical Throug

1.27mm (0.05) Pitch SIL Vertical Throug

Buy Now
Headers & Wire Housings - M50-3530342 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M50-3530342
Headers & Wire Housings M50-3530342
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1340624-M50-3530342 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1340624-M50-3530342
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1340624-M50-3530342
Win Source Part Number: 1340624-M50-3530342 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: Archer M50 Number of Positions: 3 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Brass Mated Stacking Heights: 3.10mm, 4.60mm, 5.40mm Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Insulation Material: Polyamide (PA9T) , Nylon 9T Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.091" (2.30mm) Overall Contact Length: 0.248" (6.30mm) Insulation Height: 0.039" (1.00mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.118" (3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Harwin Inc. Base Product Number: M50-353

Win Source Part Number: 1340624-M50-3530342
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: Archer M50
Number of Positions: 3
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Brass
Mated Stacking Heights: 3.10mm, 4.60mm, 5.40mm
Material Flammability Rating: UL94 V-0
Standard Package: 1,000
Insulation Material: Polyamide (PA9T) , Nylon 9T
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Contact Length - Post: 0.091" (2.30mm)
Overall Contact Length: 0.248" (6.30mm)
Insulation Height: 0.039" (1.00mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
Contact Length - Mating: 0.118" (3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Harwin Inc.
Base Product Number: M50-353

Buy Now Datasheet
Btb Conn, Header, 3Pos, 1Rows, 1.27Mm; Rohs Compliant Harwin - 29AH6856 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Header, 3Pos, 1Rows, 1.27Mm; Rohs Compliant Harwin
29AH6856
Btb Conn, Header, 3Pos, 1Rows, 1.27Mm; Rohs Compliant Harwin 29AH6856
BTB CONN, HEADER, 3POS, 1ROWS, 1.27MM; ROHS COMPLIANT: YES

BTB CONN, HEADER, 3POS, 1ROWS, 1.27MM; ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M50-3530342 1340624-M50-3530342 29AH6856
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Btb Conn, Header, 3Pos, 1Rows, 1.27Mm; Rohs Compliant Harwin
Product Type IC Headers IC Headers IC Headers
Mounting Through-Hole; Through Hole
Current Rating 1 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
PCB Headers & Receptacles - 103322-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details